Capital Lighting, Inc. 6898-13 Sconces-Pocket 792106

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Coffee Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Coffee Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Coffee Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Coffee Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6898-13 Sconces-Pocket - 792106 - Capital Lighting, Inc.
Columbus, OH, USA
6898-13 Sconces-Pocket
792106
6898-13 Sconces-Pocket 792106
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Coffee Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Coffee Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Coffee
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: Coffee
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792106
Product Name 6898-13 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details