Capital Lighting, Inc. 5174-4-65 Bathroom Fixtures-Four Lights 792087

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5174-4-65 Bathroom Fixtures-Four Lights - 792087 - Capital Lighting, Inc.
Columbus, OH, USA
5174-4-65 Bathroom Fixtures-Four Lights
792087
5174-4-65 Bathroom Fixtures-Four Lights 792087
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792087
Product Name 5174-4-65 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details