Capital Lighting, Inc. 2174-65 Semi-Flush Mts.-Bowl Style 792081

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Dual Mount Category: Dual Mount Glass: Faux Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Dual Mount Category: Dual Mount Glass: Faux Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2174-65 Semi-Flush Mts.-Bowl Style - 792081 - Capital Lighting, Inc.
Columbus, OH, USA
2174-65 Semi-Flush Mts.-Bowl Style
792081
2174-65 Semi-Flush Mts.-Bowl Style 792081
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Dual Mount Category: Dual Mount Glass: Faux Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 13.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Dual Mount
Category: Dual Mount
Glass: Faux Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792081
Product Name 2174-65 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details