Capital Lighting, Inc. 7999SP Mid. Chandeliers-Glass Up 791999

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Satin Pewter Weight: 45 Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Satin Pewter Weight: 45 Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7999SP Mid. Chandeliers-Glass Up - 791999 - Capital Lighting, Inc.
Columbus, OH, USA
7999SP Mid. Chandeliers-Glass Up
791999
7999SP Mid. Chandeliers-Glass Up 791999
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: G16.5 Qty: 9 Wattage: 60 Finish: Satin Pewter Weight: 45 Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.00
Bulb
Type: G16.5
Qty: 9
Wattage: 60
Finish: Satin Pewter
Weight: 45
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791999
Product Name 7999SP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details