Capital Lighting, Inc. 7994SP Sconces-Double Glass 791978

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 9.5 Bulb Qty: 2 Wattage: 60 Finish: Satin Pewter Weight: 7 Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 9.5 Bulb Qty: 2 Wattage: 60 Finish: Satin Pewter Weight: 7 Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
7994SP Sconces-Double Glass - 791978 - Capital Lighting, Inc.
Columbus, OH, USA
7994SP Sconces-Double Glass
791978
7994SP Sconces-Double Glass 791978
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.00 Extension: 9.5 Bulb Qty: 2 Wattage: 60 Finish: Satin Pewter Weight: 7 Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.00
Extension: 9.5
Bulb
Qty: 2
Wattage: 60
Finish: Satin Pewter
Weight: 7
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791978
Product Name 7994SP Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details