Capital Lighting, Inc. 8882TZ Flush Mounts-Bowl Style 791968

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 7 Product Name: Two Light Flush Mount UPC: 783927069434 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 7 Product Name: Two Light Flush Mount UPC: 783927069434 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8882TZ Flush Mounts-Bowl Style - 791968 - Capital Lighting, Inc.
Columbus, OH, USA
8882TZ Flush Mounts-Bowl Style
791968
8882TZ Flush Mounts-Bowl Style 791968
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Tannery Bronze Weight: 7 Product Name: Two Light Flush Mount UPC: 783927069434 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Tannery Bronze
Weight: 7
Product Name: Two Light Flush Mount
UPC: 783927069434
Category: Flush Mount Incandescent
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791968
Product Name 8882TZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details