Capital Lighting, Inc. 1419BK Exterior -Wall Mount 791899

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Length 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665141917 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Length 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665141917 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
1419BK Exterior -Wall Mount - 791899 - Capital Lighting, Inc.
Columbus, OH, USA
1419BK Exterior -Wall Mount
791899
1419BK Exterior -Wall Mount 791899
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Length 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665141917 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Length 18.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665141917
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791899
Product Name 1419BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details