Capital Lighting, Inc. 1441BK Exterior -Post/Pier Head 791891

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665144116 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665144116 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1441BK Exterior -Post/Pier Head - 791891 - Capital Lighting, Inc.
Columbus, OH, USA
1441BK Exterior -Post/Pier Head
791891
1441BK Exterior -Post/Pier Head 791891
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665144116 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 640665144116
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791891
Product Name 1441BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details