Capital Lighting, Inc. 1470BK Exterior -Wall Mount 791890

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 41.00 Length 41.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 22 Product Name: One Light Outdoor Fixture UPC: 640665147018 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 18.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 41.00 Length 41.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 22 Product Name: One Light Outdoor Fixture UPC: 640665147018 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 18.00

Suppliers

Company
Product
Description
Supplier Links
1470BK Exterior -Wall Mount - 791890 - Capital Lighting, Inc.
Columbus, OH, USA
1470BK Exterior -Wall Mount
791890
1470BK Exterior -Wall Mount 791890
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 41.00 Length 41.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 22 Product Name: One Light Outdoor Fixture UPC: 640665147018 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 18.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 41.00
Length 41.00
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 22
Product Name: One Light Outdoor Fixture
UPC: 640665147018
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 18.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791890
Product Name 1470BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details