Capital Lighting, Inc. 2999SN Exterior -Ceiling Mount 791888

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Length 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 640665299922 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 13.635`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Length 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 640665299922 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 13.635`` dia

Suppliers

Company
Product
Description
Supplier Links
2999SN Exterior -Ceiling Mount - 791888 - Capital Lighting, Inc.
Columbus, OH, USA
2999SN Exterior -Ceiling Mount
791888
2999SN Exterior -Ceiling Mount 791888
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Length 7.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 640665299922 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 13.635`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.50
Length 7.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Sienna
Weight: 8
Product Name: Three Light Outdoor Fixture
UPC: 640665299922
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 13.635`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791888
Product Name 2999SN Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details