Capital Lighting, Inc. 2991SN Exterior -Post/Pier Head 791882

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Weight: 16 Product Name: Three Light Outdoor Fixture UPC: 640665299120 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Weight: 16 Product Name: Three Light Outdoor Fixture UPC: 640665299120 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2991SN Exterior -Post/Pier Head - 791882 - Capital Lighting, Inc.
Columbus, OH, USA
2991SN Exterior -Post/Pier Head
791882
2991SN Exterior -Post/Pier Head 791882
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Weight: 16 Product Name: Three Light Outdoor Fixture UPC: 640665299120 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Sienna
Weight: 16
Product Name: Three Light Outdoor Fixture
UPC: 640665299120
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791882
Product Name 2991SN Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details