Capital Lighting, Inc. 2993SN Exterior -Wall Mt./Flush 791880

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Length 9.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Sienna Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665299328 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Length 9.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Sienna Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665299328 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
2993SN Exterior -Wall Mt./Flush - 791880 - Capital Lighting, Inc.
Columbus, OH, USA
2993SN Exterior -Wall Mt./Flush
791880
2993SN Exterior -Wall Mt./Flush 791880
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Length 9.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Sienna Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665299328 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.50
Length 9.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Sienna
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665299328
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791880
Product Name 2993SN Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details