Capital Lighting, Inc. 2501BK Exterior -Post/Pier Head 791871

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Length 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 16 Product Name: Three Light Outdoor Fixture UPC: 640665250121 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Length 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 16 Product Name: Three Light Outdoor Fixture UPC: 640665250121 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2501BK Exterior -Post/Pier Head - 791871 - Capital Lighting, Inc.
Columbus, OH, USA
2501BK Exterior -Post/Pier Head
791871
2501BK Exterior -Post/Pier Head 791871
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Length 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 16 Product Name: Three Light Outdoor Fixture UPC: 640665250121 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.50
Length 26.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 16
Product Name: Three Light Outdoor Fixture
UPC: 640665250121
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791871
Product Name 2501BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details