Capital Lighting, Inc. 1677BK Exterior -Post/Pier Head 791842

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Weight: 21 Product Name: Four Light Outdoor Fixture UPC: 640665167726 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Weight: 21 Product Name: Four Light Outdoor Fixture UPC: 640665167726 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1677BK Exterior -Post/Pier Head - 791842 - Capital Lighting, Inc.
Columbus, OH, USA
1677BK Exterior -Post/Pier Head
791842
1677BK Exterior -Post/Pier Head 791842
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Weight: 21 Product Name: Four Light Outdoor Fixture UPC: 640665167726 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Length 27.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Black
Weight: 21
Product Name: Four Light Outdoor Fixture
UPC: 640665167726
Category: Outdoor
Glass: Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791842
Product Name 1677BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details