Capital Lighting, Inc. 1683BK Exterior -Ceiling Mount 791841

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 11 Product Name: Two Light Outdoor Fixture UPC: 640665168327 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.75`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 11 Product Name: Two Light Outdoor Fixture UPC: 640665168327 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.75`` dia

Suppliers

Company
Product
Description
Supplier Links
1683BK Exterior -Ceiling Mount - 791841 - Capital Lighting, Inc.
Columbus, OH, USA
1683BK Exterior -Ceiling Mount
791841
1683BK Exterior -Ceiling Mount 791841
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 11 Product Name: Two Light Outdoor Fixture UPC: 640665168327 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.75`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Weight: 11
Product Name: Two Light Outdoor Fixture
UPC: 640665168327
Category: Outdoor
Glass: Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 11.75`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791841
Product Name 1683BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details