Capital Lighting, Inc. 1671BK Exterior -Post/Pier Head 791840

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 640665167122 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 640665167122 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1671BK Exterior -Post/Pier Head - 791840 - Capital Lighting, Inc.
Columbus, OH, USA
1671BK Exterior -Post/Pier Head
791840
1671BK Exterior -Post/Pier Head 791840
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 640665167122 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.50
Length 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 11
Product Name: Three Light Outdoor Fixture
UPC: 640665167122
Category: Outdoor
Glass: Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791840
Product Name 1671BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details