Capital Lighting, Inc. 2391CB Exterior -Post/Pier Head 791815

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665239119 Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665239119 Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2391CB Exterior -Post/Pier Head - 791815 - Capital Lighting, Inc.
Columbus, OH, USA
2391CB Exterior -Post/Pier Head
791815
2391CB Exterior -Post/Pier Head 791815
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665239119 Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Bronze
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665239119
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791815
Product Name 2391CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details