Capital Lighting, Inc. 2392CB Exterior -Hanging 791813

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 13 Product Name: Three Light Outdoor Fixture UPC: 640665239218 Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 13 Product Name: Three Light Outdoor Fixture UPC: 640665239218 Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2392CB Exterior -Hanging - 791813 - Capital Lighting, Inc.
Columbus, OH, USA
2392CB Exterior -Hanging
791813
2392CB Exterior -Hanging 791813
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 13 Product Name: Three Light Outdoor Fixture UPC: 640665239218 Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.75
Length 17.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 13
Product Name: Three Light Outdoor Fixture
UPC: 640665239218
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791813
Product Name 2392CB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details