Capital Lighting, Inc. 2394CB Exterior -Wall Mount 791812

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Length 22.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665239416 Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Length 22.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665239416 Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
2394CB Exterior -Wall Mount - 791812 - Capital Lighting, Inc.
Columbus, OH, USA
2394CB Exterior -Wall Mount
791812
2394CB Exterior -Wall Mount 791812
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Length 22.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665239416 Category: Outdoor Glass: Honey Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.50
Length 22.50
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Bronze
Weight: 17
Product Name: One Light Outdoor Fixture
UPC: 640665239416
Category: Outdoor
Glass: Honey Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791812
Product Name 2394CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details