Capital Lighting, Inc. 2371AS Exterior -Post/Pier Head 791807

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Length 20.00 Bulb Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 640665237115 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Length 20.00 Bulb Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 640665237115 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2371AS Exterior -Post/Pier Head - 791807 - Capital Lighting, Inc.
Columbus, OH, USA
2371AS Exterior -Post/Pier Head
791807
2371AS Exterior -Post/Pier Head 791807
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Length 20.00 Bulb Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 640665237115 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 20.00
Length 20.00
Bulb
Qty: 3
Wattage: 60
Finish: Aged Brass
Weight: 10
Product Name: Three Light Outdoor Fixture
UPC: 640665237115
Category: Outdoor
Glass: Clear Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791807
Product Name 2371AS Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details