Capital Lighting, Inc. 2376AS Exterior -Wall Mount 791806

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.75 Length 9.75 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665237610 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.75 Length 9.75 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665237610 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
2376AS Exterior -Wall Mount - 791806 - Capital Lighting, Inc.
Columbus, OH, USA
2376AS Exterior -Wall Mount
791806
2376AS Exterior -Wall Mount 791806
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.75 Length 9.75 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665237610 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.75
Length 9.75
Extension: 5
Bulb
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 640665237610
Category: Outdoor
Glass: Clear Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791806
Product Name 2376AS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details