Capital Lighting, Inc. 2374AS Exterior -Wall Mt./Flush 791804

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Length 17.00 Extension: 7 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 640665237412 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Length 17.00 Extension: 7 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 640665237412 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.25

Suppliers

Company
Product
Description
Supplier Links
2374AS Exterior -Wall Mt./Flush - 791804 - Capital Lighting, Inc.
Columbus, OH, USA
2374AS Exterior -Wall Mt./Flush
791804
2374AS Exterior -Wall Mt./Flush 791804
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Length 17.00 Extension: 7 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 640665237412 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.00
Length 17.00
Extension: 7
Bulb
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 8
Product Name: Two Light Outdoor Fixture
UPC: 640665237412
Category: Outdoor
Glass: Clear Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791804
Product Name 2374AS Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details