Capital Lighting, Inc. 6292NI Bathroom Fixtures-Two Lights 791766

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Light UPC: 783927050333 Category: Bath Bracket Glass: Alabaster Swirl Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Light UPC: 783927050333 Category: Bath Bracket Glass: Alabaster Swirl Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6292NI Bathroom Fixtures-Two Lights - 791766 - Capital Lighting, Inc.
Columbus, OH, USA
6292NI Bathroom Fixtures-Two Lights
791766
6292NI Bathroom Fixtures-Two Lights 791766
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Light UPC: 783927050333 Category: Bath Bracket Glass: Alabaster Swirl Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Bath Light
UPC: 783927050333
Category: Bath Bracket
Glass: Alabaster Swirl
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791766
Product Name 6292NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details