Capital Lighting, Inc. 1610RB Exterior -Wall Mount 791757

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Length 16.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665161014 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Length 16.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665161014 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
1610RB Exterior -Wall Mount - 791757 - Capital Lighting, Inc.
Columbus, OH, USA
1610RB Exterior -Wall Mount
791757
1610RB Exterior -Wall Mount 791757
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Length 16.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665161014 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.50
Length 16.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Regency Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665161014
Category: Outdoor
Glass: Antiqued Vanilla
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791757
Product Name 1610RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details