Capital Lighting, Inc. 1615RB Exterior -Wall Mount 791756

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 28.75 Length 28.75 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 22 Product Name: One Light Outdoor Fixture UPC: 640665161519 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 28.75 Length 28.75 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 22 Product Name: One Light Outdoor Fixture UPC: 640665161519 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
1615RB Exterior -Wall Mount - 791756 - Capital Lighting, Inc.
Columbus, OH, USA
1615RB Exterior -Wall Mount
791756
1615RB Exterior -Wall Mount 791756
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 28.75 Length 28.75 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 22 Product Name: One Light Outdoor Fixture UPC: 640665161519 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 28.75
Length 28.75
Extension: 15
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Regency Bronze
Weight: 22
Product Name: One Light Outdoor Fixture
UPC: 640665161519
Category: Outdoor
Glass: Antiqued Vanilla
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791756
Product Name 1615RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details