Capital Lighting, Inc. 1614RB Exterior -Wall Mount 791754

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Length 21.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665161410 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Length 21.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665161410 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
1614RB Exterior -Wall Mount - 791754 - Capital Lighting, Inc.
Columbus, OH, USA
1614RB Exterior -Wall Mount
791754
1614RB Exterior -Wall Mount 791754
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Length 21.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665161410 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Length 21.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Regency Bronze
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665161410
Category: Outdoor
Glass: Antiqued Vanilla
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791754
Product Name 1614RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details