Capital Lighting, Inc. 6085NI Bathroom Fixtures-Five+Lights 791740

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Wall Mounted Bath Light UPC: 783927048736 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Wall Mounted Bath Light UPC: 783927048736 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6085NI Bathroom Fixtures-Five+Lights - 791740 - Capital Lighting, Inc.
Columbus, OH, USA
6085NI Bathroom Fixtures-Five+Lights
791740
6085NI Bathroom Fixtures-Five+Lights 791740
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.75 Length 8.75 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Wall Mounted Bath Light UPC: 783927048736 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 8.75
Length 8.75
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Wall Mounted Bath Light
UPC: 783927048736
Category: Wall Mounted Bath Fixture
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791740
Product Name 6085NI Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details