Capital Lighting, Inc. 1612RB Exterior -Hanging 791728

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665161212 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665161212 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1612RB Exterior -Hanging - 791728 - Capital Lighting, Inc.
Columbus, OH, USA
1612RB Exterior -Hanging
791728
1612RB Exterior -Hanging 791728
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665161212 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 24.50
Length 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Regency Bronze
Weight: 17
Product Name: One Light Outdoor Fixture
UPC: 640665161212
Category: Outdoor
Glass: Antiqued Vanilla
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791728
Product Name 1612RB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details