Capital Lighting, Inc. 1605MB Exterior -Wall Mount 791725

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 31.25 Length 31.25 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Museum Black Weight: 29 Product Name: Four Light Outdoor Fixture UPC: 640665160512 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 31.25 Length 31.25 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Museum Black Weight: 29 Product Name: Four Light Outdoor Fixture UPC: 640665160512 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.25

Suppliers

Company
Product
Description
Supplier Links
1605MB Exterior -Wall Mount - 791725 - Capital Lighting, Inc.
Columbus, OH, USA
1605MB Exterior -Wall Mount
791725
1605MB Exterior -Wall Mount 791725
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 31.25 Length 31.25 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Museum Black Weight: 29 Product Name: Four Light Outdoor Fixture UPC: 640665160512 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.25

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 31.25
Length 31.25
Extension: 15
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Museum Black
Weight: 29
Product Name: Four Light Outdoor Fixture
UPC: 640665160512
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 16.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791725
Product Name 1605MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details