Capital Lighting, Inc. 3713FB Foyer/Hall Lanterns-Glass w/Frame 791603

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forum Bronze Weight: 31 Product Name: Three Light Foyer Fixture UPC: 640665371314 Category: Foyer Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forum Bronze Weight: 31 Product Name: Three Light Foyer Fixture UPC: 640665371314 Category: Foyer Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3713FB Foyer/Hall Lanterns-Glass w/Frame - 791603 - Capital Lighting, Inc.
Columbus, OH, USA
3713FB Foyer/Hall Lanterns-Glass w/Frame
791603
3713FB Foyer/Hall Lanterns-Glass w/Frame 791603
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forum Bronze Weight: 31 Product Name: Three Light Foyer Fixture UPC: 640665371314 Category: Foyer Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 21.00
Length 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forum Bronze
Weight: 31
Product Name: Three Light Foyer Fixture
UPC: 640665371314
Category: Foyer
Glass: Hand-Blown Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791603
Product Name 3713FB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details