Capital Lighting, Inc. 4623FB Mini Chandeliers-Glass Shade 791601

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forum Bronze Weight: 17 Product Name: Three Light Chandelier UPC: 640665462319 Category: Chandelier Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forum Bronze Weight: 17 Product Name: Three Light Chandelier UPC: 640665462319 Category: Chandelier Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4623FB Mini Chandeliers-Glass Shade - 791601 - Capital Lighting, Inc.
Columbus, OH, USA
4623FB Mini Chandeliers-Glass Shade
791601
4623FB Mini Chandeliers-Glass Shade 791601
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.75 Length 15.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forum Bronze Weight: 17 Product Name: Three Light Chandelier UPC: 640665462319 Category: Chandelier Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.75
Length 15.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forum Bronze
Weight: 17
Product Name: Three Light Chandelier
UPC: 640665462319
Category: Chandelier
Glass: Hand-Blown Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791601
Product Name 4623FB Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details