Capital Lighting, Inc. 3714FB Foyer/Hall Lanterns-Glass w/Frame 791600

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 42.50 Length 42.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forum Bronze Weight: 44 Product Name: Three Light Foyer Fixture UPC: 640665371413 Category: Foyer Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 42.50 Length 42.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forum Bronze Weight: 44 Product Name: Three Light Foyer Fixture UPC: 640665371413 Category: Foyer Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3714FB Foyer/Hall Lanterns-Glass w/Frame - 791600 - Capital Lighting, Inc.
Columbus, OH, USA
3714FB Foyer/Hall Lanterns-Glass w/Frame
791600
3714FB Foyer/Hall Lanterns-Glass w/Frame 791600
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 42.50 Length 42.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forum Bronze Weight: 44 Product Name: Three Light Foyer Fixture UPC: 640665371413 Category: Foyer Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 42.50
Length 42.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forum Bronze
Weight: 44
Product Name: Three Light Foyer Fixture
UPC: 640665371413
Category: Foyer
Glass: Hand-Blown Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791600
Product Name 3714FB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details