Capital Lighting, Inc. 4419PW Large Chandeliers-Candle 791599

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 25 Wattage: 25 Finish: Pewter Weight: 80 Product Name: 25 Light Chandelier UPC: 640665441932 Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 25 Wattage: 25 Finish: Pewter Weight: 80 Product Name: 25 Light Chandelier UPC: 640665441932 Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4419PW Large Chandeliers-Candle - 791599 - Capital Lighting, Inc.
Columbus, OH, USA
4419PW Large Chandeliers-Candle
791599
4419PW Large Chandeliers-Candle 791599
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 25 Wattage: 25 Finish: Pewter Weight: 80 Product Name: 25 Light Chandelier UPC: 640665441932 Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 46.00
Length 46.00
Bulb
Type: Candelabra
Qty: 25
Wattage: 25
Finish: Pewter
Weight: 80
Product Name: 25 Light Chandelier
UPC: 640665441932
Category: Chandelier
Glass: N/A
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791599
Product Name 4419PW Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details