Capital Lighting, Inc. 1721BG Exterior -Post/Pier Head 791589

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Granite Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 640665172126 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Granite Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 640665172126 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1721BG Exterior -Post/Pier Head - 791589 - Capital Lighting, Inc.
Columbus, OH, USA
1721BG Exterior -Post/Pier Head
791589
1721BG Exterior -Post/Pier Head 791589
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Granite Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 640665172126 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.50
Length 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black Granite
Weight: 11
Product Name: Three Light Outdoor Fixture
UPC: 640665172126
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791589
Product Name 1721BG Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details