Capital Lighting, Inc. 1412BK Exterior -Hanging 791588

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665141214 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665141214 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1412BK Exterior -Hanging - 791588 - Capital Lighting, Inc.
Columbus, OH, USA
1412BK Exterior -Hanging
791588
1412BK Exterior -Hanging 791588
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665141214 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665141214
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791588
Product Name 1412BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details