Capital Lighting, Inc. 1810BK Exterior -Wall Mount 791585

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Length 18.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665181012 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Length 18.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665181012 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
1810BK Exterior -Wall Mount - 791585 - Capital Lighting, Inc.
Columbus, OH, USA
1810BK Exterior -Wall Mount
791585
1810BK Exterior -Wall Mount 791585
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Length 18.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665181012 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Length 18.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665181012
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791585
Product Name 1810BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details