Capital Lighting, Inc. 1726BG Exterior -Wall Mount 791582

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Granite Weight: 26 Product Name: Four Light Outdoor Fixture UPC: 640665172621 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Granite Weight: 26 Product Name: Four Light Outdoor Fixture UPC: 640665172621 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
1726BG Exterior -Wall Mount - 791582 - Capital Lighting, Inc.
Columbus, OH, USA
1726BG Exterior -Wall Mount
791582
1726BG Exterior -Wall Mount 791582
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.00 Length 33.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Granite Weight: 26 Product Name: Four Light Outdoor Fixture UPC: 640665172621 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.00
Length 33.00
Extension: 15
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Black Granite
Weight: 26
Product Name: Four Light Outdoor Fixture
UPC: 640665172621
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791582
Product Name 1726BG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details