Capital Lighting, Inc. 1725BG Exterior -Wall Mount 791580

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 24.50 Length 24.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Granite Weight: 16 Product Name: Three Light Outdoor Fixture UPC: 640665172539 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 24.50 Length 24.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Granite Weight: 16 Product Name: Three Light Outdoor Fixture UPC: 640665172539 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
1725BG Exterior -Wall Mount - 791580 - Capital Lighting, Inc.
Columbus, OH, USA
1725BG Exterior -Wall Mount
791580
1725BG Exterior -Wall Mount 791580
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 24.50 Length 24.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Granite Weight: 16 Product Name: Three Light Outdoor Fixture UPC: 640665172539 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 24.50
Length 24.50
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black Granite
Weight: 16
Product Name: Three Light Outdoor Fixture
UPC: 640665172539
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791580
Product Name 1725BG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details