Capital Lighting, Inc. 1702BK Exterior -Hanging 791475

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 21 Product Name: Three Light Outdoor Fixture UPC: 640665170221 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 21 Product Name: Three Light Outdoor Fixture UPC: 640665170221 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1702BK Exterior -Hanging - 791475 - Capital Lighting, Inc.
Columbus, OH, USA
1702BK Exterior -Hanging
791475
1702BK Exterior -Hanging 791475
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 21 Product Name: Three Light Outdoor Fixture UPC: 640665170221 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 21
Product Name: Three Light Outdoor Fixture
UPC: 640665170221
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791475
Product Name 1702BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details