Capital Lighting, Inc. 1704BK Exterior -Wall Mount 791473

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.75 Length 23.75 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665170429 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.75 Length 23.75 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665170429 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.25

Suppliers

Company
Product
Description
Supplier Links
1704BK Exterior -Wall Mount - 791473 - Capital Lighting, Inc.
Columbus, OH, USA
1704BK Exterior -Wall Mount
791473
1704BK Exterior -Wall Mount 791473
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.75 Length 23.75 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665170429 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 23.75
Length 23.75
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 12
Product Name: Three Light Outdoor Fixture
UPC: 640665170429
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 17.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791473
Product Name 1704BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details