Capital Lighting, Inc. 1705BK Exterior -Wall Mount 791471

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.00 Length 35.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 23 Product Name: Three Light Outdoor Fixture UPC: 640665170528 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 22.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.00 Length 35.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 23 Product Name: Three Light Outdoor Fixture UPC: 640665170528 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 22.50

Suppliers

Company
Product
Description
Supplier Links
1705BK Exterior -Wall Mount - 791471 - Capital Lighting, Inc.
Columbus, OH, USA
1705BK Exterior -Wall Mount
791471
1705BK Exterior -Wall Mount 791471
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.00 Length 35.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 23 Product Name: Three Light Outdoor Fixture UPC: 640665170528 Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 22.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 35.00
Length 35.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 23
Product Name: Three Light Outdoor Fixture
UPC: 640665170528
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 22.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791471
Product Name 1705BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details