Capital Lighting, Inc. 2220CB Exterior -Wall Mount 791467

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 22.00 Length 22.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Weight: 18 Product Name: One Light Outdoor Fixture UPC: 640665222012 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 22.00 Length 22.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Weight: 18 Product Name: One Light Outdoor Fixture UPC: 640665222012 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
2220CB Exterior -Wall Mount - 791467 - Capital Lighting, Inc.
Columbus, OH, USA
2220CB Exterior -Wall Mount
791467
2220CB Exterior -Wall Mount 791467
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 22.00 Length 22.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Weight: 18 Product Name: One Light Outdoor Fixture UPC: 640665222012 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 22.00
Length 22.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Copper Bronze
Weight: 18
Product Name: One Light Outdoor Fixture
UPC: 640665222012
Category: Outdoor
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791467
Product Name 2220CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details