Capital Lighting, Inc. 2221CB Exterior -Post/Pier Head 791466

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 25 Product Name: Three Light Outdoor Fixture UPC: 640665222111 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 25 Product Name: Three Light Outdoor Fixture UPC: 640665222111 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2221CB Exterior -Post/Pier Head - 791466 - Capital Lighting, Inc.
Columbus, OH, USA
2221CB Exterior -Post/Pier Head
791466
2221CB Exterior -Post/Pier Head 791466
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 25 Product Name: Three Light Outdoor Fixture UPC: 640665222111 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 25.00
Length 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 25
Product Name: Three Light Outdoor Fixture
UPC: 640665222111
Category: Outdoor
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791466
Product Name 2221CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details