Capital Lighting, Inc. 2222CB Exterior -Hanging 791464

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 28.50 Length 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 34 Product Name: Four Light Outdoor Fixture UPC: 640665222210 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 28.50 Length 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 34 Product Name: Four Light Outdoor Fixture UPC: 640665222210 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2222CB Exterior -Hanging - 791464 - Capital Lighting, Inc.
Columbus, OH, USA
2222CB Exterior -Hanging
791464
2222CB Exterior -Hanging 791464
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 28.50 Length 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 34 Product Name: Four Light Outdoor Fixture UPC: 640665222210 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 28.50
Length 28.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Copper Bronze
Weight: 34
Product Name: Four Light Outdoor Fixture
UPC: 640665222210
Category: Outdoor
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791464
Product Name 2222CB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details