Capital Lighting, Inc. 2424CB Exterior -Wall Mount 791459

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Length 17.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665242423 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Length 17.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665242423 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
2424CB Exterior -Wall Mount - 791459 - Capital Lighting, Inc.
Columbus, OH, USA
2424CB Exterior -Wall Mount
791459
2424CB Exterior -Wall Mount 791459
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Length 17.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665242423 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.50
Length 17.50
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 12
Product Name: Three Light Outdoor Fixture
UPC: 640665242423
Category: Outdoor
Glass: Clear Beveled & Bound
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791459
Product Name 2424CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details