Capital Lighting, Inc. 2423CB Exterior -Wall Mount 791454

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665242324 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665242324 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
2423CB Exterior -Wall Mount - 791454 - Capital Lighting, Inc.
Columbus, OH, USA
2423CB Exterior -Wall Mount
791454
2423CB Exterior -Wall Mount 791454
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Copper Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665242324 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.00
Length 13.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Copper Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665242324
Category: Outdoor
Glass: Clear Beveled & Bound
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791454
Product Name 2423CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details