Capital Lighting, Inc. 2429CB Exterior -Ceiling Mount 791428

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 11 Product Name: Two Light Outdoor Fixture UPC: 640665242911 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 12`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 11 Product Name: Two Light Outdoor Fixture UPC: 640665242911 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 12`` dia

Suppliers

Company
Product
Description
Supplier Links
2429CB Exterior -Ceiling Mount - 791428 - Capital Lighting, Inc.
Columbus, OH, USA
2429CB Exterior -Ceiling Mount
791428
2429CB Exterior -Ceiling Mount 791428
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Weight: 11 Product Name: Two Light Outdoor Fixture UPC: 640665242911 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 12`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.50
Length 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper Bronze
Weight: 11
Product Name: Two Light Outdoor Fixture
UPC: 640665242911
Category: Outdoor
Glass: Clear Beveled & Bound
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 12`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791428
Product Name 2429CB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details