Capital Lighting, Inc. 2425CB Exterior -Wall Mount 791421

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Length 16.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Copper Bronze Weight: 11 Product Name: Two Light Outdoor Fixture UPC: 640665242522 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Length 16.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Copper Bronze Weight: 11 Product Name: Two Light Outdoor Fixture UPC: 640665242522 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.25

Suppliers

Company
Product
Description
Supplier Links
2425CB Exterior -Wall Mount - 791421 - Capital Lighting, Inc.
Columbus, OH, USA
2425CB Exterior -Wall Mount
791421
2425CB Exterior -Wall Mount 791421
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Length 16.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Copper Bronze Weight: 11 Product Name: Two Light Outdoor Fixture UPC: 640665242522 Category: Outdoor Glass: Clear Beveled & Bound Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.00
Length 16.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Copper Bronze
Weight: 11
Product Name: Two Light Outdoor Fixture
UPC: 640665242522
Category: Outdoor
Glass: Clear Beveled & Bound
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791421
Product Name 2425CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details