Capital Lighting, Inc. 2204SZ Exterior -Wall Mount 791406

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.50 Length 22.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665220414 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.50 Length 22.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665220414 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
2204SZ Exterior -Wall Mount - 791406 - Capital Lighting, Inc.
Columbus, OH, USA
2204SZ Exterior -Wall Mount
791406
2204SZ Exterior -Wall Mount 791406
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.50 Length 22.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665220414 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 22.50
Length 22.50
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna Bronze
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 640665220414
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791406
Product Name 2204SZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details