Capital Lighting, Inc. 2202SZ Exterior -Hanging 791403

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665220216 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665220216 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2202SZ Exterior -Hanging - 791403 - Capital Lighting, Inc.
Columbus, OH, USA
2202SZ Exterior -Hanging
791403
2202SZ Exterior -Hanging 791403
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665220216 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 18.25
Length 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna Bronze
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 640665220216
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791403
Product Name 2202SZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details